Appleton Electric Rigid/EMT Conduit Bushing BU-400I

Description
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.31 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5.19 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BUI MODEL
Datasheet
Description
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.31 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5.19 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BUI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BU-400I - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BU-400I
Rigid/EMT Conduit Bushing BU-400I
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.31 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5.19 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BUI MODEL
  • THREADED FEMALE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1.31 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 5.19 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE
  • BUI MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BU-400I
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 2687459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details