Appleton Electric Rigid/EMT Conduit Bushing BU-250I

Description
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3.38 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BUI MODEL
Datasheet
Description
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3.38 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BUI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BU-250I - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BU-250I
Rigid/EMT Conduit Bushing BU-250I
THREADED FEMALE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3.38 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BUI MODEL
  • THREADED FEMALE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3.38 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE
  • BUI MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BU-250I
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 601754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material PVC & CPVC; Pvc
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details