Appleton Electric Explosionproof Conduit Reducer Coupling BR20075

Description
MALLEABLE IRON MATERIAL 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILET[R] BRAND CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED BR MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILET[R] BRAND CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED BR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - BR20075 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Reducer Coupling
BR20075
Explosionproof Conduit Reducer Coupling BR20075
MALLEABLE IRON MATERIAL 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILET[R] BRAND CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED BR MODEL
  • MALLEABLE IRON MATERIAL
  • 3/4 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • BELLED END STYLE
  • UNILET[R] BRAND
  • CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF
  • FINISH ZINC ELECTROPLATED/DICHROMATE/EPOXY POWDER COATED
  • BR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BR20075
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling; Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details