Appleton Electric Explosionproof Conduit Reducer Coupling BR125-75

Description
MALLEABLE IRON MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILET[R] BRAND CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED BR MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILET[R] BRAND CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED BR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - BR125-75 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Reducer Coupling
BR125-75
Explosionproof Conduit Reducer Coupling BR125-75
MALLEABLE IRON MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE BELLED END STYLE UNILET[R] BRAND CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF FINISH ZINC ELECTROPLATED/DICHRO MATE/EPOXY POWDER COATED BR MODEL
  • MALLEABLE IRON MATERIAL
  • 3/4 INCH SMALL END TRADE SIZE
  • 1-1/4 INCH LARGE END TRADE SIZE
  • UL APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • BELLED END STYLE
  • UNILET[R] BRAND
  • CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF
  • FINISH ZINC ELECTROPLATED/DICHROMATE/EPOXY POWDER COATED
  • BR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BR125-75
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling; Reducer
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details