Appleton Electric Rigid/EMT Conduit Locknut BLSG-75

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 1-7/16 INCH DIAMETER 1/4 INCH THICKNESS 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLETON. BRAND
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 1-7/16 INCH DIAMETER 1/4 INCH THICKNESS 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - BLSG-75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Locknut
BLSG-75
Rigid/EMT Conduit Locknut BLSG-75
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL APPROVAL 1-7/16 INCH DIAMETER 1/4 INCH THICKNESS 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLETON. BRAND
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL APPROVAL
  • 1-7/16 INCH DIAMETER
  • 1/4 INCH THICKNESS
  • 1000 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BLSG-75
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details