Appleton Electric Rigid/EMT Conduit Locknut BLSG-350

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4.75 INCH DIAMETER 0.44 INCH THICKNESS 3-1/2 INCH TRADE SIZE LIQUIDTIGHT APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BLSG MODEL
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4.75 INCH DIAMETER 0.44 INCH THICKNESS 3-1/2 INCH TRADE SIZE LIQUIDTIGHT APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BLSG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - BLSG-350 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Locknut
BLSG-350
Rigid/EMT Conduit Locknut BLSG-350
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4.75 INCH DIAMETER 0.44 INCH THICKNESS 3-1/2 INCH TRADE SIZE LIQUIDTIGHT APPLICABLE STANDARD NEMA FB-1 APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT BLSG MODEL
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 4.75 INCH DIAMETER
  • 0.44 INCH THICKNESS
  • 3-1/2 INCH TRADE SIZE
  • LIQUIDTIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED TO SECURE AN ORDINARY NUT FROM WORKING LOOSE BY LOCKING ITSELF WHEN SCREWED DOWN TIGHT
  • BLSG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BLSG-350
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details