Appleton Electric Conduit Body Cover BKGL350-M

Description
SCREW TYPE ZINC ELECTROPLATED, CHROMATED, EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE MOGUL FORM TYPE UNILET[R] BRAND APPLICATION LARGER BODY SIZE FACILITATE PULLING OF LARGE AND HEAVY CONDUCTOR, SPECIALLY DESIGNED RAISED CAST COVER PROVIDE ADDITIONAL WIRING AREA, MOGUL FOR PULLING STRAIGHT, 45 DEG OR 90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet
Description
SCREW TYPE ZINC ELECTROPLATED, CHROMATED, EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE MOGUL FORM TYPE UNILET[R] BRAND APPLICATION LARGER BODY SIZE FACILITATE PULLING OF LARGE AND HEAVY CONDUCTOR, SPECIALLY DESIGNED RAISED CAST COVER PROVIDE ADDITIONAL WIRING AREA, MOGUL FOR PULLING STRAIGHT, 45 DEG OR 90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - BKGL350-M - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
BKGL350-M
Conduit Body Cover BKGL350-M
SCREW TYPE ZINC ELECTROPLATED, CHROMATED, EPOXY POWDER COATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE MOGUL FORM TYPE UNILET[R] BRAND APPLICATION LARGER BODY SIZE FACILITATE PULLING OF LARGE AND HEAVY CONDUCTOR, SPECIALLY DESIGNED RAISED CAST COVER PROVIDE ADDITIONAL WIRING AREA, MOGUL FOR PULLING STRAIGHT, 45 DEG OR 90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
  • SCREW TYPE
  • ZINC ELECTROPLATED, CHROMATED, EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • MOGUL FORM TYPE
  • UNILET[R] BRAND
  • APPLICATION LARGER BODY SIZE FACILITATE PULLING OF LARGE AND HEAVY CONDUCTOR, SPECIALLY DESIGNED RAISED CAST COVER PROVIDE ADDITIONAL WIRING AREA, MOGUL FOR PULLING STRAIGHT, 45 DEG OR 90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BKGL350-M
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details