Appleton Electric Conduit Body BC200-M

Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 17.94 INCH L X 3.13 INCH W X 4.44 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 145 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet
Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 17.94 INCH L X 3.13 INCH W X 4.44 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 145 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - BC200-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
BC200-M
Conduit Body BC200-M
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 17.94 INCH L X 3.13 INCH W X 4.44 INCH H SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 145 CU INCH APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 17.94 INCH L X 3.13 INCH W X 4.44 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2, NEC, CEC APPROVAL
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 145 CU INCH
  • APPLICATION PULLING OF LARGE AND HEAVY CONDUCTOR, PULLING STRAIGHT/45 DEG/90 DEG ANGLE TURN AND/OR MAKING TAP AND SPLICE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BC200-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details