Appleton Electric Rigid/EMT Conduit Bushing BBU-300

Description
THREADED FEMALE TYPE IMPACT RESISTANT PLASTIC MATERIAL 0.75 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3.84 INCH DIAMETER 105 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BBU MODEL
Datasheet
Description
THREADED FEMALE TYPE IMPACT RESISTANT PLASTIC MATERIAL 0.75 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3.84 INCH DIAMETER 105 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBU-300 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BBU-300
Rigid/EMT Conduit Bushing BBU-300
THREADED FEMALE TYPE IMPACT RESISTANT PLASTIC MATERIAL 0.75 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3.84 INCH DIAMETER 105 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE BBU MODEL
  • THREADED FEMALE TYPE
  • IMPACT RESISTANT PLASTIC MATERIAL
  • 0.75 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3.84 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 3 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION USED WITH A LOCKNUT TO TERMINATE RIGID METAL CONDUIT OR IMC CONDUIT TO A BOX OR ENCLOSURE
  • BBU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BBU-300
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details