Appleton Electric Rigid/EMT Conduit Bushing BBU-125

Description
PLASTIC MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 1-29/32 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
Datasheet
Description
PLASTIC MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 1-29/32 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - BBU-125 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Bushing
BBU-125
Rigid/EMT Conduit Bushing BBU-125
PLASTIC MATERIAL 9/16 INCH RIGID CONDUIT/IMC USED ON UL APPROVAL 1-29/32 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLETON. BRAND INSTALLATION THREADED FEMALE BBU MODEL
  • PLASTIC MATERIAL
  • 9/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL APPROVAL
  • 1-29/32 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • APPLETON. BRAND
  • INSTALLATION THREADED FEMALE
  • BBU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BBU-125
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details