Appleton Electric Conduit Elbow BB1250

Description
APPROVAL UL BEND ANGLE 90 DEG FINISH ACRYLIC HUB SIZE 2-1/2 INCH MATERIAL ALUMINUM BIG-BEND[T] BRAND
Datasheet
Description
APPROVAL UL BEND ANGLE 90 DEG FINISH ACRYLIC HUB SIZE 2-1/2 INCH MATERIAL ALUMINUM BIG-BEND[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Elbow - BB1250 - Appleton Electric
Rosemont, IL, USA
Conduit Elbow
BB1250
Conduit Elbow BB1250
APPROVAL UL BEND ANGLE 90 DEG FINISH ACRYLIC HUB SIZE 2-1/2 INCH MATERIAL ALUMINUM BIG-BEND[T] BRAND
  • APPROVAL UL
  • BEND ANGLE 90 DEG
  • FINISH ACRYLIC
  • HUB SIZE 2-1/2 INCH
  • MATERIAL ALUMINUM
  • BIG-BEND[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number BB1250
Product Name Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8726094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.76 inch (70 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details