Appleton Electric Conduit Body Cover APP270IGSA

Description
FORM-IN-PLACE TYPE STAMPED ALUMINUM MATERIAL UL, CSA APPROVAL 3/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION
Datasheet
Description
FORM-IN-PLACE TYPE STAMPED ALUMINUM MATERIAL UL, CSA APPROVAL 3/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - APP270IGSA - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
APP270IGSA
Conduit Body Cover APP270IGSA
FORM-IN-PLACE TYPE STAMPED ALUMINUM MATERIAL UL, CSA APPROVAL 3/4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM] BRAND ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION
  • FORM-IN-PLACE TYPE
  • STAMPED ALUMINUM MATERIAL
  • UL, CSA APPROVAL
  • 3/4 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • UNILET[R], FM7[TM] BRAND
  • ENCLOSURE CLASS I DIVISION 2, NEMA 3R
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number APP270IGSA
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details