COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
1.875 INCH MIN. CABLE OUTER DIAMETER
2.5 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
UL 1682/1689/50E, CSA C22.2 APPROVAL
600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Appleton Electric
Done
Datasheet
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
1.875 INCH MIN. CABLE OUTER DIAMETER
2.5 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
UL 1682/1689/50E, CSA C22.2 APPROVAL
600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
1.875 INCH MIN. CABLE OUTER DIAMETER
2.5 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
UL 1682/1689/50E, CSA C22.2 APPROVAL
600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, SPRING DOOR TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
1.875 INCH MIN. CABLE OUTER DIAMETER
2.5 INCH MAX. CABLE OUTER DIAMETER
2 WIRE(S)
UL 1682/1689/50E, CSA C22.2 APPROVAL
600 VAC 1-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
2, SHELL, EXTRA POLE GROUNDING STYLE
POWERTITE[R] BRAND
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING