Minerallac Company Conduit Hanger HIC75

Description
PUSH-IN TYPE SPRING STEEL MATERIAL 0.75 INCH L X 1 INCH W X 1.5 INCH H SIZE PUSH-IN INSTALLATION 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT TYPE NUMBER OF HOLES 1 COLOR BLACK
Datasheet
Description
PUSH-IN TYPE SPRING STEEL MATERIAL 0.75 INCH L X 1 INCH W X 1.5 INCH H SIZE PUSH-IN INSTALLATION 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT TYPE NUMBER OF HOLES 1 COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - HIC75 - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
HIC75
Conduit Hanger HIC75
PUSH-IN TYPE SPRING STEEL MATERIAL 0.75 INCH L X 1 INCH W X 1.5 INCH H SIZE PUSH-IN INSTALLATION 100 STANDARD PACKAGE 0.25 INCH MOUNTING HOLE SIZE 25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT TYPE NUMBER OF HOLES 1 COLOR BLACK
  • PUSH-IN TYPE
  • SPRING STEEL MATERIAL
  • 0.75 INCH L X 1 INCH W X 1.5 INCH H SIZE
  • PUSH-IN INSTALLATION
  • 100 STANDARD PACKAGE
  • 0.25 INCH MOUNTING HOLE SIZE
  • 25 LB (VERTICAL), 15 LB (HORIZONTAL) LOAD CAPACITY
  • 3/4 INCH EMT, 1/2 INCH RIGID/IMC CONDUIT TYPE
  • NUMBER OF HOLES 1
  • COLOR BLACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number HIC75
Product Name Conduit Hanger
Material of Construction Spring Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Constant Support Type 16 - 16 23 15 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit Carrier - 67742 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 0.75 inch (19.05 mm)
View Details
Armored Cable/Flex Conduit Strap - CI38 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details