AJA40033400 -- PIN AND SLEEVE RECEPTACLE BOX ASSEMBLY
Appleton Electric
Pin and Sleeve Receptacle Box Assembly
AJA40033400
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
600 VAC 3 PHASE/250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
4 INCH HUB TYPE
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
600 VAC 3 PHASE/250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
4 INCH HUB TYPE
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Datasheet
Suppliers
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
3 WIRE(S)
600 VAC 3 PHASE/250 VDC VOLTAGE RATING
400 AMPERE CURRENT RATING
3 POLE(S)
RAIN TIGHT
4 INCH HUB TYPE
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE. BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
- POLARIZED TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 3 WIRE(S)
- 600 VAC 3 PHASE/250 VDC VOLTAGE RATING
- 400 AMPERE CURRENT RATING
- 3 POLE(S)
- RAIN TIGHT
- 4 INCH HUB TYPE
- CLAMP COVER
- 1, SHELL GROUNDING STYLE
- POWERTITE. BRAND
- APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
- CONTACT MATERIAL COPPER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AJA40033400 |
|
Product Name
|
Pin and Sleeve Receptacle Box Assembly |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Device Type
Power Entry Module
Configuration
IEC
Mounting Style
Panel; Flange
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
NEMA; Other; NEMA 5-15
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details