AJA20044-250 -- PIN AND SLEEVE RECEPTACLE BOX ASSEMBLY
Appleton Electric
Pin and Sleeve Receptacle Box Assembly
AJA20044-250
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT
2-1/2 INCH HUB TYPE
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT
2-1/2 INCH HUB TYPE
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Datasheet
Suppliers
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT
2-1/2 INCH HUB TYPE
CLAMP COVER
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
- POLARIZED TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 4 WIRE(S)
- 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 200 AMPERE CURRENT RATING
- 4 POLE(S)
- RAINTIGHT
- 2-1/2 INCH HUB TYPE
- CLAMP COVER
- 1, SHELL GROUNDING STYLE
- POWERTITE[R] BRAND
- APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
- CONTACT MATERIAL COPPER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
AJA20044-250 |
|
Product Name
|
Pin and Sleeve Receptacle Box Assembly |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
IEC
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Configuration
Duplex
Applications
Commercial
View Details
Device Type
Plug
Applications
Industrial
Current Rating
32 amps
View Details