SCHURTER Inc IEC Appliance Outlet F, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal 6600-4

Description
Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13 For use in unattended household appliances according to IEC 60335-1 Other versions on request Other panel thickness Types for rivet mounting available upon request Variant with notch for V-Lock mating Cordsets Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet
Description
Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13 For use in unattended household appliances according to IEC 60335-1 Other versions on request Other panel thickness Types for rivet mounting available upon request Variant with notch for V-Lock mating Cordsets Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Outlet F, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal - 6600-4 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Outlet F, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal
6600-4
IEC Appliance Outlet F, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal 6600-4
Description Panel mount: Snap-in version front side Connector, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13 For use in unattended household appliances according to IEC 60335-1 Other versions on request Other panel thickness Types for rivet mounting available upon request Variant with notch for V-Lock mating Cordsets Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Description

  • Panel mount: Snap-in version front side
  • Connector, Pin temperature 70 °C, Protection class I
  • Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply
  • Solder / Quick Connect

Unique Selling Proposition

  • Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit
  • The plant-based plastics meet the increased glow wire test requirements according to IEC 60695-2-12 and -13
  • For use in unattended household appliances according to IEC 60335-1

Other versions on request

  • Other panel thickness
  • Types for rivet mounting available upon request
  • Variant with notch for V-Lock mating Cordsets

Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6600-4
Product Name IEC Appliance Outlet F, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6714-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-4965-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-296-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6835-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers