TE Connectivity Rotary Switches 435123-1

Description
Rotary Switch 10 Position BCD 125mA (AC) 115VAC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 10 Position BCD 125mA (AC) 115VAC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 450-1183-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
450-1183-ND
Rotary Switches 450-1183-ND
Rotary Switch 10 Position BCD 125mA (AC) 115VAC Through Hole

Rotary Switch 10 Position BCD 125mA (AC) 115VAC Through Hole

Buy Now Datasheet
Switch, Rotary, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity - 87F6255 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity
87F6255
Switch, Rotary, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity 87F6255
SWITCH, ROTARY, 500mA, 125V; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:6000 Series; Illumination:Non Illuminated; Output Code:BCD RoHS Compliant: Yes

SWITCH, ROTARY, 500mA, 125V; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:125V; Product Range:6000 Series; Illumination:Non Illuminated; Output Code:BCD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 450-1183-ND 87F6255
Product Name Rotary Switches Switch, Rotary, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity
Actuator Type Knobbed Shaft
Current Rating 0.1 amps 0.5 amps
Angle of Throw 36 degrees
Number of Decks 1
Operating Torque 14 In-oz (9.89 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 450-35-521-230-GE-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details