Appleton Electric Pin and Sleeve Back Box AERH33

Description
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1 INCH HUB SIZE UL 1682/1686 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE AE MODEL
Datasheet
Description
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1 INCH HUB SIZE UL 1682/1686 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - AERH33 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
AERH33
Pin and Sleeve Back Box AERH33
WITH FRONT OPENING TYPE PIN AND SLEEVE RECEPTACLE USED ON 1 INCH HUB SIZE UL 1682/1686 APPROVAL EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) POWERTITE[R] BRAND APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE AE MODEL
  • WITH FRONT OPENING TYPE
  • PIN AND SLEEVE RECEPTACLE USED ON
  • 1 INCH HUB SIZE
  • UL 1682/1686 APPROVAL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY MATERIAL
  • 30 AMPERE DEVICE RATING
  • 4 MOUNTING LUG(S)
  • POWERTITE[R] BRAND
  • APPLICATION WELDER, GENERATOR, COMPRESSOR, SHIPPING DOCKS, PORTS, SHIP TO STORE
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AERH33
Product Name Pin and Sleeve Back Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6800-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details