SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.6209

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 486-6800-ND refers to an IEC Appliance Inlet C14 with a filter and a fuseholder that can accommodate 1- or 2-pole configurations. It features a screw-on mounting option from either the front or rear side, as well as a snap-in mounting option from the front. This product is designed for use in metal-plated plastic housings and is suitable for medical equipment according to IEC/UL 60601-1 standards. The inlet has a rated current of 1-10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. It includes quick connect terminals for flexible wire (AWG18) and has a leakage current specification of less than 0.5 mA for standard applications and less than 5 µA for medical applications. The dielectric strength exceeds 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE. This product is compliant with various international standards, including IEC 60320-1 and UL 498, and features a V-Lock notch for cord retention to prevent accidental disconnection. The fuse drawer is not included and must be ordered separately. Overall, this connector is suitable for applications requiring reliable power entry with noise reduction capabilities.

Datasheet Summary
Powered by GS/AI

The part number 486-6800-ND refers to an IEC Appliance Inlet C14 with a filter and a fuseholder that can accommodate 1- or 2-pole configurations. It features a screw-on mounting option from either the front or rear side, as well as a snap-in mounting option from the front. This product is designed for use in metal-plated plastic housings and is suitable for medical equipment according to IEC/UL 60601-1 standards. The inlet has a rated current of 1-10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. It includes quick connect terminals for flexible wire (AWG18) and has a leakage current specification of less than 0.5 mA for standard applications and less than 5 µA for medical applications. The dielectric strength exceeds 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE. This product is compliant with various international standards, including IEC 60320-1 and UL 498, and features a V-Lock notch for cord retention to prevent accidental disconnection. The fuse drawer is not included and must be ordered separately. Overall, this connector is suitable for applications requiring reliable power entry with noise reduction capabilities.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-6800-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-6800-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-6800-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4301.6209 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.6209
AC Power Entry Modules 4301.6209
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 10A M5

AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 10A M5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-6800-ND 4301.6209
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications UL; CCC, cULus, ENEC
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM1256-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness - 83030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 4301.1405 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details