Suzhou Ele Mfg Co., Ltd. Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard 2104L

Description
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.
Request a Quote
Description
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard
2104L
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard 2104L
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely ready-to-wire, shorten installation time significantly. | Surface receptacles with adjustable cord clamp allow for wiring. | Receptacles for use with copper or aluminum wire. | Flush receptacles fit two-gang enclosure.

  • Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. |
  • Heavy gauge galvanized steel mounting strap for corrosion resistance. |
  • Flush receptacles are completely ready-to-wire, shorten installation time significantly. |
  • Surface receptacles with adjustable cord clamp allow for wiring. |
  • Receptacles for use with copper or aluminum wire. |
  • Flush receptacles fit two-gang enclosure.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number 2104L
Product Name Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard
Device Type Receptacle
Configuration NEMA
Applications Commercial
Mounting Style Flush
Country Selection Canada
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant Duplex Outlet, Side Wire & Push Wire, Residential Grade - 2005A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
20 Amp Decorative Outlet, Side Wire Only, Commercial Grade - 2002N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
15 Amp Tamper Resistant Single Outlet, Back Wire Only, Residential Grade - 3000SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details