Appleton Electric Explosionproof Enclosed Circuit Breaker AEBT13460C

Description
THREADED ENCLOSURE TYPE (4) 1 1/4 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 14000 AMPERE AT 480 VAC INTERRUPTING RATING 60 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
Datasheet
Description
THREADED ENCLOSURE TYPE (4) 1 1/4 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 14000 AMPERE AT 480 VAC INTERRUPTING RATING 60 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - AEBT13460C - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
AEBT13460C
Explosionproof Enclosed Circuit Breaker AEBT13460C
THREADED ENCLOSURE TYPE (4) 1 1/4 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL 480 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 14000 AMPERE AT 480 VAC INTERRUPTING RATING 60 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT GRAY EPOXY COATED ENCLOSURE FINISH FEED THROUGH HUB LOCATION CUTLER HAMMER BREAKER TYPE NON INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL APPLETON[R] BRAND AE MODEL
  • THREADED ENCLOSURE TYPE
  • (4) 1 1/4 INCH HUB SIZE
  • COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
  • 480 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE
  • 14000 AMPERE AT 480 VAC INTERRUPTING RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT
  • GRAY EPOXY COATED ENCLOSURE FINISH
  • FEED THROUGH HUB LOCATION
  • CUTLER HAMMER BREAKER TYPE
  • NON INTERCHANGEABLE TRIP TYPE
  • STAINLESS STEEL SHAFT/HANDLE MATERIAL
  • APPLETON[R] BRAND
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number AEBT13460C
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 480 volts
Rated DC Voltage 125 to 250 volts
Rated Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 1393255-2 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C12UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers