Altech Corp. AC Single Pole C-Trip Miniature Molded Case Circuit Breakers 1C12UL

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. AC Single Pole C-Trip Miniature Molded Case Circuit Breaker, part number 1C12UL, is designed for use in various applications, including low inrush motors, resistive loads, and control circuits. It features a current rating of 12A and operates at a voltage of 277V AC. The breaker has a thermal magnetic trip mechanism with a short circuit interrupting capacity of 10kA, making it suitable for protecting circuits from overloads and short circuits. This circuit breaker is DIN rail mounted and has a compact width of 17.5mm, allowing for efficient use of space in electrical panels. It is rated for an ambient temperature of 40°C and can withstand storage temperatures ranging from -40°C to +70°C. The device is designed for a mechanical life of 10,000 cycles and an electrical life of 6,000 cycles, ensuring durability and reliability in operation. The product is compliant with UL 489 and IEC 60947-2 standards, providing assurance of its quality and performance in electrical applications.

Datasheet Summary
Powered by GS/AI

The Altech Corp. AC Single Pole C-Trip Miniature Molded Case Circuit Breaker, part number 1C12UL, is designed for use in various applications, including low inrush motors, resistive loads, and control circuits. It features a current rating of 12A and operates at a voltage of 277V AC. The breaker has a thermal magnetic trip mechanism with a short circuit interrupting capacity of 10kA, making it suitable for protecting circuits from overloads and short circuits. This circuit breaker is DIN rail mounted and has a compact width of 17.5mm, allowing for efficient use of space in electrical panels. It is rated for an ambient temperature of 40°C and can withstand storage temperatures ranging from -40°C to +70°C. The device is designed for a mechanical life of 10,000 cycles and an electrical life of 6,000 cycles, ensuring durability and reliability in operation. The product is compliant with UL 489 and IEC 60947-2 standards, providing assurance of its quality and performance in electrical applications.

Suppliers

Company
Product
Description
Supplier Links
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C12UL - Altech Corp.
Flemington, NJ, USA
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers
1C12UL
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers 1C12UL
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1C12UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1C12UL
Circuit Breakers 1C12UL
1C12UL, 12A, CIRCUIT BREAKER

1C12UL, 12A, CIRCUIT BREAKER

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1C12UL 1C12UL
Product Name AC Single Pole C-Trip Miniature Molded Case Circuit Breakers Circuit Breakers
Rated AC Voltage 240 to 480 volts
Rated Current 12 amps 12 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Features Molded Case Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 09126911 - Powell Electronics, Inc.
Specs
Rated Current 25 amps
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C30DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU12L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 09146911 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details