Appleton Electric Explosionproof Enclosed Circuit Breaker AEAB13630C

Description
BOLTED ENCLOSURE TYPE (1) 1-1/2 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 30 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, FD BREAKER TYPE NON-INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL AE MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE (1) 1-1/2 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 30 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, FD BREAKER TYPE NON-INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - AEAB13630C - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
AEAB13630C
Explosionproof Enclosed Circuit Breaker AEAB13630C
BOLTED ENCLOSURE TYPE (1) 1-1/2 INCH HUB SIZE COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, CSA C22.2 APPROVAL 600 VAC, 125/250 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X ENCLOSURE 18000 AMPERE AT 600 VAC INTERRUPTING RATING 30 AMPERE CURRENT RATING 3 POLE(S) DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT GRAY EPOXY POWDER COATED ENCLOSURE FINISH DEAD END HUB LOCATION CUTLER HAMMER, FD BREAKER TYPE NON-INTERCHANGEABLE TRIP TYPE STAINLESS STEEL SHAFT/HANDLE MATERIAL AE MODEL
  • BOLTED ENCLOSURE TYPE
  • (1) 1-1/2 INCH HUB SIZE
  • COPPER FREE CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 1203, CSA C22.2 APPROVAL
  • 600 VAC, 125/250 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X ENCLOSURE
  • 18000 AMPERE AT 600 VAC INTERRUPTING RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • DUST IGNITIONPROOF, EXPLOSIONPROOF, WATERTIGHT
  • GRAY EPOXY POWDER COATED ENCLOSURE FINISH
  • DEAD END HUB LOCATION
  • CUTLER HAMMER, FD BREAKER TYPE
  • NON-INTERCHANGEABLE TRIP TYPE
  • STAINLESS STEEL SHAFT/HANDLE MATERIAL
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number AEAB13630C
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 600 volts
Rated DC Voltage 125 to 250 volts
Rated Current 30 amps
Rated Breaking Capacity 18000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C50DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details