RS Components, Ltd. Motor Starters 2275224

Description
RS PRO SSR401T5-A-3P3 Soft Starter
Request a Quote
Description
RS PRO SSR401T5-A-3P3 Soft Starter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2275224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2275224
Motor Starters 2275224
RS PRO SSR401T5-A-3P3 Soft Starter

RS PRO SSR401T5-A-3P3 Soft Starter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Motor Starters and Contactors
Product Number 2275224
Product Name Motor Starters
Single Phase Power 1.01 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 7255531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
Motor Starters - 206070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Motor Starters - 206103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Motor Starters - 206096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details