Allen-Bradley / Rockwell Automation IEC 9 A Contactor 100-C09EJ200

Description
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 9A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 9A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Contactor - 100-C09EJ200 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Contactor
100-C09EJ200
IEC 9 A Contactor 100-C09EJ200
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 9A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack

100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 9A, 2 N.O. 2 N.C. Main Contact Configuration, Single Pack

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100-C09EJ200
Product Name IEC 9 A Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12VA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 9 A Contactor - 100-C09W01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Contactor/Starter Coil - 20664069 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Control Voltage 48 volts
View Details
IEC 9 A Contactor - 100-C09UJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details