Appleton Electric Pin and Sleeve Receptacle AE1041

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR 1, SHELL GROUNDING STYLE WIRE SIZE 3 TO 1 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER AE MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR 1, SHELL GROUNDING STYLE WIRE SIZE 3 TO 1 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - AE1041 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
AE1041
Pin and Sleeve Receptacle AE1041
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 4 WIRE(S) SHIPPING GRADE UL1682/1686 APPROVAL 600 VAC/250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF SPRING DOOR 1, SHELL GROUNDING STYLE WIRE SIZE 3 TO 1 AWG SPRING MATERIAL BRASS WITH BERYLLIUM COPPER AE MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 4 WIRE(S)
  • SHIPPING GRADE
  • UL1682/1686 APPROVAL
  • 600 VAC/250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • SPRING DOOR
  • 1, SHELL GROUNDING STYLE
  • WIRE SIZE 3 TO 1 AWG
  • SPRING MATERIAL BRASS WITH BERYLLIUM COPPER
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number AE1041
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

20A/250V North American Snap-In Receptacle - 88253100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 1-213825-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IP44 Splashproof Straight Receptacle - F31S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers