TE Connectivity Circular Power Connectors 1445537-1

Description
Configuration Features Number of Positions : 3 Number of Signal Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : .89 - 1.5 MM  [.035 - .059 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 8 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Thread Size : 5/8-24 UNEF-2A and 1/2-20 UNF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Peripheral Seal, Wire Entry Seal Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Number of Signal Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : .89 - 1.5 MM  [.035 - .059 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 8 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Thread Size : 5/8-24 UNEF-2A and 1/2-20 UNF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Peripheral Seal, Wire Entry Seal Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 1445537-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
1445537-1
Circular Power Connectors 1445537-1
Configuration Features Number of Positions : 3 Number of Signal Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : .89 - 1.5 MM  [.035 - .059 INCH ] Wire Size (MMSQ) : .0509 - .823 Wire Size (AWG) : 30 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 8 Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Thread Size : 5/8-24 UNEF-2A and 1/2-20 UNF-2A Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Circular Connector Shell Type : All Plastic Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Peripheral Seal, Wire Entry Seal Connector System : Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3
  • Number of Signal Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Type : Pin
  • Reverse Gender : No

Dimensions


  • Compatible Insulation Diameter Range : .89 - 1.5 MM  [.035 - .059 INCH ]
  • Wire Size (MMSQ) : .0509 - .823
  • Wire Size (AWG) : 30 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Circular Connector Shell Size : 8
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Thread Size : 5/8-24 UNEF-2A and 1/2-20 UNF-2A

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Circular Connector Shell Type : All Plastic
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector Seal & Plug Type : Peripheral Seal, Wire Entry Seal
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Fluid Resistance : Immersion
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 1445537-1
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
 - 1-1877067-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 205841-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1604050-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers