RS Components, Ltd. Motor Starters 2275222

Description
RS PRO SSR40150-A-3P3 Soft Starter
Request a Quote
Description
RS PRO SSR40150-A-3P3 Soft Starter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2275222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2275222
Motor Starters 2275222
RS PRO SSR40150-A-3P3 Soft Starter

RS PRO SSR40150-A-3P3 Soft Starter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Motor Starters and Contactors
Product Number 2275222
Product Name Motor Starters
Single Phase Power 101 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Motor Starters - 2275233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 3
Continuous Current 75 amps
Single Phase Power 49.59 HP
View Details
Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details
Motor Starters - 206146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details