O-Z/Gedney Conduit To Rod Clamp ABG-0322

Description
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE U (BOLT, NUT, LOCK WASHER) MATERIAL 2 INCH W X 1-1/2 INCH D X 2-3/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 ABG MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE U (BOLT, NUT, LOCK WASHER) MATERIAL 2 INCH W X 1-1/2 INCH D X 2-3/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 ABG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - ABG-0322 - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
ABG-0322
Conduit To Rod Clamp ABG-0322
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE U (BOLT, NUT, LOCK WASHER) MATERIAL 2 INCH W X 1-1/2 INCH D X 2-3/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 ABG MODEL
  • HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE U (BOLT, NUT, LOCK WASHER) MATERIAL
  • 2 INCH W X 1-1/2 INCH D X 2-3/8 INCH H SIZE
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA C22.2 APPROVAL
  • 4 TO 2/0 AWG CONDUCTOR SIZE
  • 5/8 TO 3/4 INCH ROD SIZE
  • 3/8 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • ABG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number ABG-0322
Product Name Conduit To Rod Clamp
Material HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE U (BOLT, NUT, LOCK WASHER)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1865381 - RS Components, Ltd.
Specs
Material Plated steel
Diameter 0.630 inch (16 mm)
View Details