RS Components, Ltd. Cable Clips & Clamps 2691829

Description
RS PRO FC0605-150 Cable Clip
Request a Quote
Description
RS PRO FC0605-150 Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2691829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2691829
Cable Clips & Clamps 2691829
RS PRO FC0605-150 Cable Clip

RS PRO FC0605-150 Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2691829
Product Name Cable Clips & Clamps
Diameter 0.193 inch (4.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Steel; Mild Steel
View Details
Cable Clips & Clamps - 4547711 - RS Components, Ltd.
Specs
Diameter 5.906 inch (150 mm)
Material Rubber
View Details
Cable Clips & Clamps - 8178952 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.197 inch (5 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 479601 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Bunny clip
Diameter 0.583 inch (14.8 mm)
Material Nylon 66
View Details