O-Z/Gedney Conduit To Rod Clamp ABG-0304

Description
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL 2 INCH W X 1-5/16 INCH D X 2-1/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 ABG MODEL
Datasheet
Description
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL 2 INCH W X 1-5/16 INCH D X 2-1/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 ABG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - ABG-0304 - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
ABG-0304
Conduit To Rod Clamp ABG-0304
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL 2 INCH W X 1-5/16 INCH D X 2-1/8 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 5/8 TO 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 ABG MODEL
  • HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL
  • 2 INCH W X 1-5/16 INCH D X 2-1/8 INCH H SIZE
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA C22.2 APPROVAL
  • 8 TO 4 AWG CONDUCTOR SIZE
  • 5/8 TO 3/4 INCH ROD SIZE
  • 3/8 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • ABG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number ABG-0304
Product Name Conduit To Rod Clamp
Material High-Strength Copper Alloy Body, High-Strength Silicon Bronze U Bolt/Nut/Lock washer
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Cable Clips & Clamps - 1720850 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 1.024 inch (26 mm)
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details