O-Z/Gedney Rigid/EMT Conduit Combination Coupling 9100-W

Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-7/8 INCH DIA X 2 INCH L SIZE EMT/FLEXIBLE STEEL CONDUIT USED ON COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 9000W MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-7/8 INCH DIA X 2 INCH L SIZE EMT/FLEXIBLE STEEL CONDUIT USED ON COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 9000W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 9100-W - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Combination Coupling
9100-W
Rigid/EMT Conduit Combination Coupling 9100-W
ZINC PLATED MALLEABLE IRON MATERIAL 1-7/8 INCH DIA X 2 INCH L SIZE EMT/FLEXIBLE STEEL CONDUIT USED ON COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 9000W MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-7/8 INCH DIA X 2 INCH L SIZE
  • EMT/FLEXIBLE STEEL CONDUIT USED ON
  • COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • 9000W MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 9100-W
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details