TE Connectivity Solenoid Valves 5000010409-SE

Description
Configuration Features Electrical Connection : Pressure Terminals Electrical Characteristics Continuous Current Details : 11.38 mA @ 220 Vac, 43 mA @ 24 Vdc, 19.43 mA @ 110 Vac Power Dissipation Details : 1 - 2.5 W @ 28 - 250 Vdc/Vac, 1 W @ 24 - 28 Vdc/Vac Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Operation/Applicatio n Operational Use Specification : Explosion Proof Valve Type : NAMUR
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Pressure Terminals Electrical Characteristics Continuous Current Details : 11.38 mA @ 220 Vac, 43 mA @ 24 Vdc, 19.43 mA @ 110 Vac Power Dissipation Details : 1 - 2.5 W @ 28 - 250 Vdc/Vac, 1 W @ 24 - 28 Vdc/Vac Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Operation/Applicatio n Operational Use Specification : Explosion Proof Valve Type : NAMUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000010409-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000010409-SE
Solenoid Valves 5000010409-SE
Configuration Features Electrical Connection : Pressure Terminals Electrical Characteristics Continuous Current Details : 11.38 mA @ 220 Vac, 43 mA @ 24 Vdc, 19.43 mA @ 110 Vac Power Dissipation Details : 1 - 2.5 W @ 28 - 250 Vdc/Vac, 1 W @ 24 - 28 Vdc/Vac Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Operation/Applicatio n Operational Use Specification : Explosion Proof Valve Type : NAMUR

Configuration Features


  • Electrical Connection : Pressure Terminals

Electrical Characteristics


  • Continuous Current Details : 11.38 mA @ 220 Vac, 43 mA @ 24 Vdc, 19.43 mA @ 110 Vac
  • Power Dissipation Details : 1 - 2.5 W @ 28 - 250 Vdc/Vac, 1 W @ 24 - 28 Vdc/Vac
  • Supply Voltage Range (VDC) : 24 - 250
  • Supply Voltage Range (VAC) : 24 - 250

Operation/Application


  • Operational Use Specification : Explosion Proof
  • Valve Type : NAMUR
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000010409-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006842-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000010677-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000009975-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000012802-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details