O-Z/Gedney Rigid/EMT Conduit Elbow Joint 8-75

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B/886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE HAZARDOUS LOCATION 90 DEG BEND ANGLE INSULATED THROAT TYPE APPLICATION PROVIDE A 90 DEG CHANGE IN DIRECTION IN HAZARDOUS AND ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED 8 MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B/886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE HAZARDOUS LOCATION 90 DEG BEND ANGLE INSULATED THROAT TYPE APPLICATION PROVIDE A 90 DEG CHANGE IN DIRECTION IN HAZARDOUS AND ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED 8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 8-75 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Elbow Joint
8-75
Rigid/EMT Conduit Elbow Joint 8-75
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B/886, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE HAZARDOUS LOCATION 90 DEG BEND ANGLE INSULATED THROAT TYPE APPLICATION PROVIDE A 90 DEG CHANGE IN DIRECTION IN HAZARDOUS AND ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED 8 MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • UL 514B/886, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • HAZARDOUS LOCATION
  • 90 DEG BEND ANGLE
  • INSULATED THROAT TYPE
  • APPLICATION PROVIDE A 90 DEG CHANGE IN DIRECTION IN HAZARDOUS AND ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED
  • 8 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 8-75
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2025330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details