O-Z/Gedney Liquidtight Flexible Conduit Gasket 4QG-50

Description
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 3/8 INCH, 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
Datasheet
Description
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 3/8 INCH, 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Gasket - 4QG-50 - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Gasket
4QG-50
Liquidtight Flexible Conduit Gasket 4QG-50
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 3/8 INCH, 1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
  • NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 3/8 INCH, 1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • 4Q-G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4QG-50
Product Name Liquidtight Flexible Conduit Gasket
Size 0.3750 to 0.5000 inch (9.52 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 619957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details