O-Z/Gedney Liquidtight Flexible Conduit Gasket 4QG-250

Description
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
Datasheet
Description
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Gasket - 4QG-250 - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Gasket
4QG-250
Liquidtight Flexible Conduit Gasket 4QG-250
NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 4Q-G MODEL
  • NEOPRENE, ZINC ELECTROPLATED STEEL RETAINING RING MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • 4Q-G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4QG-250
Product Name Liquidtight Flexible Conduit Gasket
Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details