O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-4400L

Description
45 DEG TYPE MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL, CSA APPROVAL 4 INCH TRADE SIZE GROUND-TITE. BRAND APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT INSTALLATION THREADED WITH GROUNDING LUG 4Q-L MODEL
Datasheet
Description
45 DEG TYPE MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL, CSA APPROVAL 4 INCH TRADE SIZE GROUND-TITE. BRAND APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT INSTALLATION THREADED WITH GROUNDING LUG 4Q-L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-4400L - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-4400L
Liquidtight Flexible Conduit Connector 4Q-4400L
45 DEG TYPE MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL, CSA APPROVAL 4 INCH TRADE SIZE GROUND-TITE. BRAND APPLICATION HAZARDOUS LOCATION ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT INSTALLATION THREADED WITH GROUNDING LUG 4Q-L MODEL
  • 45 DEG TYPE
  • MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 4 INCH TRADE SIZE
  • GROUND-TITE. BRAND
  • APPLICATION HAZARDOUS LOCATION
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
  • INSTALLATION THREADED
  • WITH GROUNDING LUG
  • 4Q-L MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-4400L
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details