RS Components, Ltd. Conduit Fittings 761948

Description
Cutterwell & Co Ltd PFA20W
Request a Quote
Description
Cutterwell & Co Ltd PFA20W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761948
Conduit Fittings 761948
Cutterwell & Co Ltd PFA20W

Cutterwell & Co Ltd PFA20W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761948
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Conduit Fittings - 228788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 754193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Cold Rolled Steel
View Details