4Q-438LT -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
O-Z/Gedney
Liquidtight Flexible Conduit Connector
4Q-438LT
Description
45 DEG TYPE
MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL, CSA APPROVAL
3/8 INCH TRADE SIZE
INSULATED WITH GROUND LUG THROAT TYPE
GROUND-TITE. BRAND
APPLICATION HAZARDOUS LOCATION
ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
INSTALLATION THREADED
4Q-L MODEL
Description
45 DEG TYPE
MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL, CSA APPROVAL
3/8 INCH TRADE SIZE
INSULATED WITH GROUND LUG THROAT TYPE
GROUND-TITE. BRAND
APPLICATION HAZARDOUS LOCATION
ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
INSTALLATION THREADED
4Q-L MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
4Q-438LT
45 DEG TYPE
MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL, CSA APPROVAL
3/8 INCH TRADE SIZE
INSULATED WITH GROUND LUG THROAT TYPE
GROUND-TITE. BRAND
APPLICATION HAZARDOUS LOCATION
ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
INSTALLATION THREADED
4Q-L MODEL
- 45 DEG TYPE
- MALLEABLE IRON (BODY, , GLAND NUT), ZINC PLATED STEEL FERRULE MATERIAL
- FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
- UL, CSA APPROVAL
- 3/8 INCH TRADE SIZE
- INSULATED WITH GROUND LUG THROAT TYPE
- GROUND-TITE. BRAND
- APPLICATION HAZARDOUS LOCATION
- ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT
- INSTALLATION THREADED
- 4Q-L MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
4Q-438LT |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Elbow
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
0.6693 inch (17 mm)
Material
Nylon; Polyamide
View Details