O-Z/Gedney Rigid/EMT Conduit Combination Coupling 4Q-350FML

Description
MALLEABLE IRON BODY, GLAND NUT ZINC PLATED STEEL FERRULE MATERIAL 5-5/16 INCH DIA X 3-7/8 INCH L SIZE RIGID CONDUIT/IMC/LIQUIDTI GHT FLEXIBLE METAL CONDUIT USED ON THREADED RIGID/IMC TO LIQUIDTIGHT FLEXIBLE METAL CONDUIT INSTALLATION UL 467, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE LIQUIDTIGHT, OIL TIGHT, RAIN TIGHT GROUND-TITE[R] BRAND 4Q-FML MODEL
Datasheet
Description
MALLEABLE IRON BODY, GLAND NUT ZINC PLATED STEEL FERRULE MATERIAL 5-5/16 INCH DIA X 3-7/8 INCH L SIZE RIGID CONDUIT/IMC/LIQUIDTI GHT FLEXIBLE METAL CONDUIT USED ON THREADED RIGID/IMC TO LIQUIDTIGHT FLEXIBLE METAL CONDUIT INSTALLATION UL 467, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE LIQUIDTIGHT, OIL TIGHT, RAIN TIGHT GROUND-TITE[R] BRAND 4Q-FML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 4Q-350FML - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Combination Coupling
4Q-350FML
Rigid/EMT Conduit Combination Coupling 4Q-350FML
MALLEABLE IRON BODY, GLAND NUT ZINC PLATED STEEL FERRULE MATERIAL 5-5/16 INCH DIA X 3-7/8 INCH L SIZE RIGID CONDUIT/IMC/LIQUIDTI GHT FLEXIBLE METAL CONDUIT USED ON THREADED RIGID/IMC TO LIQUIDTIGHT FLEXIBLE METAL CONDUIT INSTALLATION UL 467, CSA C22.2 APPROVAL 3-1/2 INCH TRADE SIZE LIQUIDTIGHT, OIL TIGHT, RAIN TIGHT GROUND-TITE[R] BRAND 4Q-FML MODEL
  • MALLEABLE IRON BODY, GLAND NUT
  • ZINC PLATED STEEL FERRULE MATERIAL
  • 5-5/16 INCH DIA X 3-7/8 INCH L SIZE
  • RIGID CONDUIT/IMC/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • THREADED RIGID/IMC TO LIQUIDTIGHT FLEXIBLE METAL CONDUIT INSTALLATION
  • UL 467, CSA C22.2 APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • LIQUIDTIGHT, OIL TIGHT, RAIN TIGHT
  • GROUND-TITE[R] BRAND
  • 4Q-FML MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-350FML
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details