O-Z/Gedney Liquidtight Flexible Conduit Connector 4Q-100FML

Description
COMBINATION TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 1 INCH TRADE SIZE GROUND-TITE[R] BRAND SIZE 1-13/16 INCH DIA X 1-5/8 INCH L 4Q-FML MODEL
Datasheet
Description
COMBINATION TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 1 INCH TRADE SIZE GROUND-TITE[R] BRAND SIZE 1-13/16 INCH DIA X 1-5/8 INCH L 4Q-FML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 4Q-100FML - O-Z/Gedney
St. Louis, MO, USA
Liquidtight Flexible Conduit Connector
4Q-100FML
Liquidtight Flexible Conduit Connector 4Q-100FML
COMBINATION TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 467, CSA C22.2 APPROVAL 1 INCH TRADE SIZE GROUND-TITE[R] BRAND SIZE 1-13/16 INCH DIA X 1-5/8 INCH L 4Q-FML MODEL
  • COMBINATION TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL FERRULE MATERIAL
  • IMC/RIGID CONDUIT/LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 467, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • GROUND-TITE[R] BRAND
  • SIZE 1-13/16 INCH DIA X 1-5/8 INCH L
  • 4Q-FML MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 4Q-100FML
Product Name Liquidtight Flexible Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details