White-Rodgers Disc Thermostat, Snap Action; Switching Temperature White Rodgers 3L11-85

Description
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:32°C; Reset Temperature:27°C; Contact Operation:Normally Closed; Sensor Terminals:-; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series; Colour:Black RoHS Compliant: Yes
Datasheet
Description
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:32°C; Reset Temperature:27°C; Contact Operation:Normally Closed; Sensor Terminals:-; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Thermostat, Snap Action; Switching Temperature White Rodgers - 16M4629 - Newark, An Avnet Company
Chicago, IL, United States
Disc Thermostat, Snap Action; Switching Temperature White Rodgers
16M4629
Disc Thermostat, Snap Action; Switching Temperature White Rodgers 16M4629
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:32°C; Reset Temperature:27°C; Contact Operation:Normally Closed; Sensor Terminals:-; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series; Colour:Black RoHS Compliant: Yes

DISC THERMOSTAT, SNAP ACTION; Switching Temperature:32°C; Reset Temperature:27°C; Contact Operation:Normally Closed; Sensor Terminals:-; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 16M4629
Product Name Disc Thermostat, Snap Action; Switching Temperature White Rodgers
Set Point Range 89.6 F (32 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Hex Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details