STEGO Electronic Adjustable Thermostat DCT 010

Description
The electronic thermostat with integrated switch module is used to control DC powered devices with high capacities in control and switch cabinets. Heaters, coolers, filter fans or signal devices can directly be controlled via an internal electronic circuit. The external sensor can be positioned freely anywhere in the control cabinet for precise temperature measurements. Additionally, this thermostat is available in versions that not only measure temperature via the external sensor, but also the relative humidity. Switching difference (temperature) 3 K (±1 K tolerance) at +77 °F (+25 °C), 50 % RH Reaction time approx. 5 sec. External sensor cable 2 m with snap in connector (included in the delivery) Contact type contact maker NO (MOSFET) or contact breaker NC (MOSFET) Service life > 100,000 cycles Operating voltage DC 20 to 56 V Optical indicator LED Connection 6-pole terminal: stranded wire 1 AWG 16 (1.5 mm²); max. AWG 12 (2.5 mm²) Mounting clip for 35 mm DIN rail, EN 60715 Housing plastic, UL 94V-0, grey (bicolor) Dimensions 3.7 x 2.1 x 1.7" (93 x 53 x 44 mm) Weight approx. 4.2 oz. (120 g) incl. sensor Mounting position vertical Storage temperature -40 to +176 °F (-40 to +80 °C) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type IP20 Approvals UL File No. E164102, VDE, EAC
Request a Quote Datasheet
Description
The electronic thermostat with integrated switch module is used to control DC powered devices with high capacities in control and switch cabinets. Heaters, coolers, filter fans or signal devices can directly be controlled via an internal electronic circuit. The external sensor can be positioned freely anywhere in the control cabinet for precise temperature measurements. Additionally, this thermostat is available in versions that not only measure temperature via the external sensor, but also the relative humidity. Switching difference (temperature) 3 K (±1 K tolerance) at +77 °F (+25 °C), 50 % RH Reaction time approx. 5 sec. External sensor cable 2 m with snap in connector (included in the delivery) Contact type contact maker NO (MOSFET) or contact breaker NC (MOSFET) Service life > 100,000 cycles Operating voltage DC 20 to 56 V Optical indicator LED Connection 6-pole terminal: stranded wire 1 AWG 16 (1.5 mm²); max. AWG 12 (2.5 mm²) Mounting clip for 35 mm DIN rail, EN 60715 Housing plastic, UL 94V-0, grey (bicolor) Dimensions 3.7 x 2.1 x 1.7" (93 x 53 x 44 mm) Weight approx. 4.2 oz. (120 g) incl. sensor Mounting position vertical Storage temperature -40 to +176 °F (-40 to +80 °C) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type IP20 Approvals UL File No. E164102, VDE, EAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Adjustable Thermostat - DCT 010 - STEGO
Kennesaw, GA, United States
Electronic Adjustable Thermostat
DCT 010
Electronic Adjustable Thermostat DCT 010
The electronic thermostat with integrated switch module is used to control DC powered devices with high capacities in control and switch cabinets. Heaters, coolers, filter fans or signal devices can directly be controlled via an internal electronic circuit. The external sensor can be positioned freely anywhere in the control cabinet for precise temperature measurements. Additionally, this thermostat is available in versions that not only measure temperature via the external sensor, but also the relative humidity. Switching difference (temperature) 3 K (±1 K tolerance) at +77 °F (+25 °C), 50 % RH Reaction time approx. 5 sec. External sensor cable 2 m with snap in connector (included in the delivery) Contact type contact maker NO (MOSFET) or contact breaker NC (MOSFET) Service life > 100,000 cycles Operating voltage DC 20 to 56 V Optical indicator LED Connection 6-pole terminal: stranded wire 1 AWG 16 (1.5 mm²); max. AWG 12 (2.5 mm²) Mounting clip for 35 mm DIN rail, EN 60715 Housing plastic, UL 94V-0, grey (bicolor) Dimensions 3.7 x 2.1 x 1.7" (93 x 53 x 44 mm) Weight approx. 4.2 oz. (120 g) incl. sensor Mounting position vertical Storage temperature -40 to +176 °F (-40 to +80 °C) Operating/Storage humidity max. 90 % RH (non-condensing) Protection type IP20 Approvals UL File No. E164102, VDE, EAC

The electronic thermostat with integrated switch module is used to control DC powered devices with high capacities in control and switch cabinets. Heaters, coolers, filter fans or signal devices can directly be controlled via an internal electronic circuit. The external sensor can be positioned freely anywhere in the control cabinet for precise temperature measurements. Additionally, this thermostat is available in versions that not only measure temperature via the external sensor, but also the relative humidity.

Switching difference (temperature)3 K (±1 K tolerance) at +77 °F (+25 °C), 50 % RH
Reaction timeapprox. 5 sec.
External sensorcable 2 m with snap in connector (included in the delivery)
Contact typecontact maker NO (MOSFET) or contact breaker NC (MOSFET)
Service life> 100,000 cycles
Operating voltageDC 20 to 56 V
Optical indicatorLED
Connection6-pole terminal: stranded wire

1 AWG 16 (1.5 mm²);
max. AWG 12 (2.5 mm²)

Mountingclip for 35 mm DIN rail, EN 60715
Housingplastic, UL 94V-0, grey (bicolor)
Dimensions3.7 x 2.1 x 1.7" (93 x 53 x 44 mm)
Weightapprox. 4.2 oz. (120 g) incl. sensor
Mounting positionvertical
Storage temperature-40 to +176 °F (-40 to +80 °C)
Operating/Storage humiditymax. 90 % RH (non-condensing)
Protection typeIP20
ApprovalsUL File No. E164102, VDE, EAC
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Thermostats
Product Number DCT 010
Product Name Electronic Adjustable Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Adjustable Thermostat ETR 011 - 01131.0-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range -4 to 140 F (-20 to 60 C)
Voltage 230 volts
View Details
2 suppliers
Mechanical Adjustable Thermostat FZK 011 - 01170.9-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 140 F (10 to 60 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 100 to 240 volts
View Details
Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 - 01161.0-01 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 122 to 140 F (50 to 60 C)
Voltage 120 to 250 volts
View Details