White-Rodgers Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers 3L11-210

Description
DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:102°C; Reset Temperature:96°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
Datasheet
Description
DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:102°C; Reset Temperature:96°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers - 16M4637 - Newark, An Avnet Company
Chicago, IL, United States
Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers
16M4637
Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers 16M4637
DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:102°C; Reset Temperature:96°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes

DISC THERMOSTAT, BIMETAL, 120V; Switching Temperature:102°C; Reset Temperature:96°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 16M4637
Product Name Disc Thermostat, Bimetal, 120V; Switching Temperature White Rodgers
Switch Type Bi-Metal
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details