The Disc Thermostat, Snap Action; part number 46F6509, is a bimetal disc thermostat designed for appliance and HVAC applications. It features a single pole, single throw configuration and is available in either open or close on temperature rise options. The thermostat has a switching temperature range of 55 to 65°F (approximately 13 to 18°C) and a differential of 20°F (approximately 11°C). It is equipped with loose ring stainless steel mounting brackets and utilizes ¬º,Äù quick connect terminations for easy installation. The electrical ratings include a resistive load of 15A at 120VAC and 10A at 240VAC, with inductive ratings of 3.0FLA and 12.0LRA at 120VAC, and 1.5FLA and 6.0LRA at 240VAC. The thermostat is UL Recognized and CSA Certified, ensuring compliance with safety standards. Its compact dimensions are 0.23 inches in length, 0.32 inches in case width, and 0.37 inches in height, with a weight of 0.2 oz. This product is suitable for applications requiring reliable temperature control and automatic reset functionality.
DISC THERMOSTAT, SNAP ACTION; Switching Temperature:56°C; Reset Temperature:64°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:-; Contact Rating:15A at 120VAC; Product Range:3L11 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermostats |
| Product Number | 46F6509 |
| Product Name | Disc Thermostat, Snap Action; Switching Temperature White Rodgers |
| Set Point Range | 133 F (56 C) |