Appleton Electric Conduit Body Cover 370FSA

Description
CLIP-ON, WEDGE LOCK, BLANK TYPE EPOXY POWDER COATED COPPER FREE CAST ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT
Datasheet
Description
CLIP-ON, WEDGE LOCK, BLANK TYPE EPOXY POWDER COATED COPPER FREE CAST ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 370FSA - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
370FSA
Conduit Body Cover 370FSA
CLIP-ON, WEDGE LOCK, BLANK TYPE EPOXY POWDER COATED COPPER FREE CAST ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT
  • CLIP-ON, WEDGE LOCK, BLANK TYPE
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A/B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID/IMC CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 370FSA
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details