O-Z/Gedney Rigid/EMT Conduit Reducer 327-R

Description
THREADED HEX HEAD SHOULDER TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 WIDTH ACROSS CORNER 2-3/8 INCH 300R MODEL
Datasheet
Description
THREADED HEX HEAD SHOULDER TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 WIDTH ACROSS CORNER 2-3/8 INCH 300R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 327-R - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Reducer
327-R
Rigid/EMT Conduit Reducer 327-R
THREADED HEX HEAD SHOULDER TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 WIDTH ACROSS CORNER 2-3/8 INCH 300R MODEL
  • THREADED HEX HEAD SHOULDER TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-1/4 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • WIDTH ACROSS CORNER 2-3/8 INCH
  • 300R MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 327-R
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details