O-Z/Gedney Rigid/EMT Conduit Reducer 326-R

Description
THREADED HEX HEAD SHOULDER TYPE ZINC PLATED MALLEABLE IRON MATERIAL 15/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 WIDTH ACROSS CORNER 1-15/16 INCH 300R MODEL
Datasheet
Description
THREADED HEX HEAD SHOULDER TYPE ZINC PLATED MALLEABLE IRON MATERIAL 15/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 WIDTH ACROSS CORNER 1-15/16 INCH 300R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 326-R - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Reducer
326-R
Rigid/EMT Conduit Reducer 326-R
THREADED HEX HEAD SHOULDER TYPE ZINC PLATED MALLEABLE IRON MATERIAL 15/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 WIDTH ACROSS CORNER 1-15/16 INCH 300R MODEL
  • THREADED HEX HEAD SHOULDER TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 15/16 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 1-1/4 INCH LARGE END TRADE SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • WIDTH ACROSS CORNER 1-15/16 INCH
  • 300R MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 326-R
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 228889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details