O-Z/Gedney Rigid/EMT Conduit Coupling 30-150

Description
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-9/16 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
Datasheet
Description
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-9/16 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 30-150 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
30-150
Rigid/EMT Conduit Coupling 30-150
GLAND COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-9/16 INCH RIGID METAL CONDUIT USED ON UL 514B APPROVAL 2-5/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT 30 MODEL
  • GLAND COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-9/16 INCH
  • RIGID METAL CONDUIT USED ON
  • UL 514B APPROVAL
  • 2-5/8 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • 30 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 30-150
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details